TE Connectivity Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity DTS26F9-35HN

Description
DTS 6C 6#22D PIN PLUG
Request a Quote
Description
DTS 6C 6#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F9-35HN - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D PIN PLUG

DTS 6C 6#22D PIN PLUG

Buy Now
Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity - 19X4510 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity
19X4510
Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity 19X4510
CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F9-35HN 19X4510
Product Name Circular Connector, Plug, 9-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details