TE Connectivity Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity DTS26F25-61AN

Description
DTS 61C 61#20 PIN PLUG LC
Request a Quote
Description
DTS 61C 61#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F25-61AN - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 PIN PLUG LC

DTS 61C 61#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity - 02X7742 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity
02X7742
Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity 02X7742
CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F25-61AN 02X7742
Product Name Circular Connector, Plug, 25-61, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
METRAL® - 10026155-005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details