TE Connectivity Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity DTS26F25-4PD

Description
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity - 71W0445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity
71W0445
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity 71W0445
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0445
Product Name Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details