TE Connectivity Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity DTS26F25-4PA

Description
DTS 56C 48#20 8#16 PIN PLUG
Request a Quote
Description
DTS 56C 48#20 8#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F25-4PA - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20 8#16 PIN PLUG

DTS 56C 48#20 8#16 PIN PLUG

Buy Now
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity - 17X4696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity
17X4696
Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity 17X4696
CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-4, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F25-4PA 17X4696
Product Name Circular Connector, Plug, 25-4, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers