TE Connectivity Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity DTS26F25-43SA-LC

Description
DTS 43C 23#20 20#16 SKT PLUG
Request a Quote
Description
DTS 43C 23#20 20#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F25-43SA-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20 20#16 SKT PLUG

DTS 43C 23#20 20#16 SKT PLUG

Buy Now
Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity - 08X8887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity
08X8887
Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity 08X8887
CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-43, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F25-43SA-LC 08X8887
Product Name Circular Connector, Plug, 25-43, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details