TE Connectivity
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity
DTS26F25-37PN-3028-LC
Description
DTS 39C 39#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 39C 39#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity
53AC5655
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26F25-37PN-3028-LC |
53AC5655 |
|
Product Name
|
|
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details