TE Connectivity
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity
DTS26F25-37PC-3028-LC
Description
DTS 39C 39#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 39C 39#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity
53AC5653
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS26F25-37PC-3028-LC |
53AC5653 |
|
Product Name
|
|
Dts 39C 39#16 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
5 suppliers