TE Connectivity Standard Circular Connectors DTS26F25-35PC

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 25 - 35 Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 25 - 35 Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS26F25-35PC - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS26F25-35PC
Standard Circular Connectors DTS26F25-35PC
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : Yes Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 5 Contact Layout Arrangement : 25 - 35 Dimensions Wire Size (MMSQ) : .2 - 1.4 Wire Size (AWG) : 28 - 22 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 25 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Assembly Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : Yes

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout Arrangement : 25 - 35

Dimensions


  • Wire Size (MMSQ) : .2 - 1.4
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 25

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now
 - Deutsch DTS26F25-35PC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN PLUG

DTS 128C 128#22D PIN PLUG

Buy Now
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity - 02X7710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
02X7710
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity 02X7710
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DTS26F25-35PC Deutsch DTS26F25-35PC 02X7710
Product Name Standard Circular Connectors Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Mounting Cable Mount (Free-Hanging)
Current Rating 5.0 amps
Contact Size (AWG) 22 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-BK4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1470107-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rack & Panel Connectors - 1-1877384-0 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers