TE Connectivity Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity DTS26F25-35JC-LC

Description
DTS 128C 128#22D SKT PLUG LC
Request a Quote
Description
DTS 128C 128#22D SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F25-35JC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D SKT PLUG LC

DTS 128C 128#22D SKT PLUG LC

Buy Now
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity - 02X7704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
02X7704
Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity 02X7704
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F25-35JC-LC 02X7704
Product Name Circular Connector, Plug, 25-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details