TE Connectivity Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity DTS26F25-29JE-LC

Description
DTS 29C 29#16 SKT PLUG LC
Request a Quote
Description
DTS 29C 29#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F25-29JE-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT PLUG LC

DTS 29C 29#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity - 02X7677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity
02X7677
Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity 02X7677
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F25-29JE-LC 02X7677
Product Name Circular Connector, Plug, 25-29, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details