TE Connectivity Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity DTS26F25-24BN

Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity - 71W0375 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
71W0375
Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity 71W0375
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0375
Product Name Circular Connector, Plug, 25-24, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers