TE Connectivity Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity DTS26F25-20PD

Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity - 17X4652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
17X4652
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity 17X4652
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4652
Product Name Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products