TE Connectivity Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity DTS26F25-20JE

Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity - 19X4496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
19X4496
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity 19X4496
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:25-20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X4496
Product Name Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details