TE Connectivity Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity DTS26F25-20AD

Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity - 07X5881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
07X5881
Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity 07X5881
CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-20, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5881
Product Name Circular Connector, Plug, 25-20, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details