TE Connectivity Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity DTS26F23-55JB

Description
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity - 07X5875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
07X5875
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity 07X5875
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5875
Product Name Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details