TE Connectivity Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity DTS26F23-55HA

Description
DTS 55C 55#20 PIN PLUG
Request a Quote
Description
DTS 55C 55#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F23-55HA - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#20 PIN PLUG

DTS 55C 55#20 PIN PLUG

Buy Now
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity - 02X7539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
02X7539
Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity 02X7539
CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-55, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:23-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F23-55HA 02X7539
Product Name Circular Connector, Plug, 23-55, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details