TE Connectivity Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity DTS26F23-53JA

Description
DTS 53C 53#20 SKT PLUG
Request a Quote
Description
DTS 53C 53#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F23-53JA - PEI-Genesis
Philadelphia, PA, United States
DTS 53C 53#20 SKT PLUG

DTS 53C 53#20 SKT PLUG

Buy Now
Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity - 07X5869 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity
07X5869
Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity 07X5869
CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-53, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-53 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F23-53JA 07X5869
Product Name Circular Connector, Plug, 23-53, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
PCI Express - 10025026-10103CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers