TE Connectivity Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity DTS26F23-21SC

Description
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity - 02X7458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
02X7458
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity 02X7458
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X7458
Product Name Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details