TE Connectivity Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity DTS26F21-75SD-LC

Description
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity - 71W0363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
71W0363
Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity 71W0363
CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-75, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0363
Product Name Circular Connector, Plug, 21-75, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data