TE Connectivity Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity DTS26F21-41SE-LC

Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity - 02X7411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity
02X7411
Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity 02X7411
CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-41, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X7411
Product Name Circular Connector, Plug, 21-41, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details