TE Connectivity Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity DTS26F21-39PC

Description
DTS 39C 37#20 2#16 PIN PLUG
Request a Quote
Description
DTS 39C 37#20 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F21-39PC - PEI-Genesis
Philadelphia, PA, United States
DTS 39C 37#20 2#16 PIN PLUG

DTS 39C 37#20 2#16 PIN PLUG

Buy Now
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity - 02X7370 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
02X7370
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity 02X7370
CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-39 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F21-39PC 02X7370
Product Name Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details