TE Connectivity Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity DTS26F21-39JN-LC

Description
DTS 39C 37#20 2#16 SKT PLUG LC
Request a Quote
Description
DTS 39C 37#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F21-39JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 39C 37#20 2#16 SKT PLUG LC

DTS 39C 37#20 2#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity - 02X7365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
02X7365
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity 02X7365
CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F21-39JN-LC 02X7365
Product Name Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details