TE Connectivity Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity DTS26F21-39JC-LC

Description
DTS 39C 37#20 2#16 SKT PLUG LC
Request a Quote
Description
DTS 39C 37#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F21-39JC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 39C 37#20 2#16 SKT PLUG LC

DTS 39C 37#20 2#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity - 02X7362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
02X7362
Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity 02X7362
CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-39, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F21-39JC-LC 02X7362
Product Name Circular Connector, Plug, 21-39, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details