TE Connectivity Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity DTS26F21-16PE

Description
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity - 71W0225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
71W0225
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity 71W0225
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0225
Product Name Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers