TE Connectivity Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity DTS26F21-16JA

Description
DTS 16C 16#16 SKT PLUG
Request a Quote
Description
DTS 16C 16#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F21-16JA - PEI-Genesis
Philadelphia, PA, United States
DTS 16C 16#16 SKT PLUG

DTS 16C 16#16 SKT PLUG

Buy Now
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity - 02X7306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
02X7306
Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity 02X7306
CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-16, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:21-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F21-16JA 02X7306
Product Name Circular Connector, Plug, 21-16, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details