TE Connectivity Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity DTS26F19-35PC

Description
DTS 66C 66#22D PIN PLUG
Request a Quote
Description
DTS 66C 66#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F19-35PC - PEI-Genesis
Philadelphia, PA, United States
DTS 66C 66#22D PIN PLUG

DTS 66C 66#22D PIN PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity - 71W0183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity
71W0183
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity 71W0183
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F19-35PC 71W0183
Product Name Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details