TE Connectivity ™ Electronic Connector DTS26F19-32SC3028

Description
DTS26F19-32SC-3028 Product overview: DTS26F19-32SC3028 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS26F19-32SC302 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DTS26F19-32SC-3028 Product overview: DTS26F19-32SC3028 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS26F19-32SC302 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 436-DTS26F19-32SC3028 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-DTS26F19-32SC3028
Electronic Connector 436-DTS26F19-32SC3028
DTS26F19-32SC-3028 Product overview: DTS26F19-32SC3028 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS26F19-32SC302 8 can be used for catalog matching and distributor lookup.

DTS26F19-32SC-3028 Product overview: DTS26F19-32SC3028 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-DTS26F19-32SC3028 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1036997-DTS26F19-32SC3028 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1036997-DTS26F19-32SC3028
Connectors, Interconnects - Circular Connectors 1036997-DTS26F19-32SC3028
Win Source Part Number: 1036997-DTS26F19-32S C3028 Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, DTS Number of Positions: 32 Color: Silver Features: Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bag Contact Material: Copper Alloy Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Communication Systems, Industrial Orientation: C Standard Package: 50 Shell Size - Insert: 19-32 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): DTS26F19-32SC3028DTS 26F19-32SC-3028; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity Deutsch Connectors Other Names: DTS26F19-32SC-3028,Y DTS26F19-32SC3028 Base Product Number: DTS26F19 Primary Material: Metal

Win Source Part Number: 1036997-DTS26F19-32SC3028
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, DTS
Number of Positions: 32
Color: Silver
Features: Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bag
Contact Material: Copper Alloy
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Communication Systems, Industrial
Orientation: C
Standard Package: 50
Shell Size - Insert: 19-32
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): DTS26F19-32SC3028DTS26F19-32SC-3028;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity Deutsch Connectors
Other Names: DTS26F19-32SC-3028,YDTS26F19-32SC3028
Base Product Number: DTS26F19
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 436-DTS26F19-32SC3028 1036997-DTS26F19-32SC3028
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers