TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DTS26F19-32JD

Description
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 07X5836 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
07X5836
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 07X5836
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:19-32 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5836
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers