TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DTS26F19-32HN-LC

Description
DTS 32C 32#20 PIN PLUG LC
Request a Quote
Description
DTS 32C 32#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F19-32HN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 32C 32#20 PIN PLUG LC

DTS 32C 32#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 71W0128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
71W0128
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 71W0128
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F19-32HN-LC 71W0128
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers