TE Connectivity Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity DTS26F19-32BC

Description
DTS 32C 32#20 SKT PLUG LC
Request a Quote
Description
DTS 32C 32#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F19-32BC - PEI-Genesis
Philadelphia, PA, United States
DTS 32C 32#20 SKT PLUG LC

DTS 32C 32#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity - 71W0116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
71W0116
Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity 71W0116
CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-32, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F19-32BC 71W0116
Product Name Circular Connector, Plug, 19-32, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details