TE Connectivity Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity DTS26F19-11SC-LC

Description
DTS 11C 11#16 SKT PLUG
Request a Quote
Description
DTS 11C 11#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F19-11SC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#16 SKT PLUG

DTS 11C 11#16 SKT PLUG

Buy Now
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity - 02X7210 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
02X7210
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity 02X7210
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F19-11SC-LC 02X7210
Product Name Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBF05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers