TE Connectivity Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity DTS26F19-11PE

Description
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity - 71W0105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
71W0105
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity 71W0105
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:19-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W0105
Product Name Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABM4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details