TE Connectivity Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity DTS26F19-11HN-LC

Description
DTS 11C 11#16 PIN PLUG LC
Request a Quote
Description
DTS 11C 11#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F19-11HN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#16 PIN PLUG LC

DTS 11C 11#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity - 71W0098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
71W0098
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity 71W0098
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F19-11HN-LC 71W0098
Product Name Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details