TE Connectivity Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity DTS26F17-99SD

Description
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5385 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity
89W5385
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity 89W5385
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5385
Product Name Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details