TE Connectivity Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity DTS26F17-99SA

Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-99SA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG

DTS 23C 21#20 2#16 SKT PLUG

Buy Now
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5381 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity
89W5381
Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity 89W5381
CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-99SA 89W5381
Product Name Circular, Plug, Size 17, 23Pos, Socket; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details