TE Connectivity Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26F17-99PD-LC

Description
CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5376 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5376
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5376
CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5376
Product Name Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers