TE Connectivity Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity DTS26F17-99PC

Description
DTS 23C 21#20 2#16 PIN PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-99PC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 PIN PLUG

DTS 23C 21#20 2#16 PIN PLUG

Buy Now
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity - 02X7183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity
02X7183
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity 02X7183
CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-99PC 02X7183
Product Name Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details