TE Connectivity Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity DTS26F17-99JB

Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-99JB - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG

DTS 23C 21#20 2#16 SKT PLUG

Buy Now
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity - 89W5363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity
89W5363
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity 89W5363
CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-99JB 89W5363
Product Name Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details