TE Connectivity Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity DTS26F17-99BC

Description
DTS 23C 21#20 2#16 SKT PLUG LC
Request a Quote
Description
DTS 23C 21#20 2#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-99BC - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 SKT PLUG LC

DTS 23C 21#20 2#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity - 02X7179 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity
02X7179
Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity 02X7179
CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-99, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-99BC 02X7179
Product Name Circular Connector, Plug, 17-99, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details