TE Connectivity Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26F17-99AA

Description
DTS 23C 21#20 2#16 PIN PLUG LC
Request a Quote
Description
DTS 23C 21#20 2#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-99AA - PEI-Genesis
Philadelphia, PA, United States
DTS 23C 21#20 2#16 PIN PLUG LC

DTS 23C 21#20 2#16 PIN PLUG LC

Buy Now
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5341 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5341
Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5341
CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-99AA 89W5341
Product Name Circular, Plug, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details