TE Connectivity Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity DTS26F17-8HN-LC

Description
DTS 8C 8#16 PIN PLUG LC
Request a Quote
Description
DTS 8C 8#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-8HN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 PIN PLUG LC

DTS 8C 8#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity - 02X7147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity
02X7147
Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity 02X7147
CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-8, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-8HN-LC 02X7147
Product Name Circular Connector, Plug, 17-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers