DTS 6C 6#12 PIN PLUG
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS26F17-6PN | 02X7124 |
| Product Name | Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |