TE Connectivity Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity DTS26F17-6JA

Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5321 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
89W5321
Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity 89W5321
CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5321
Product Name Circular, Plug, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers