TE Connectivity Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity DTS26F17-6HC-LC

Description
DTS 6C 6#12 PIN PLUG LC
Request a Quote
Description
DTS 6C 6#12 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-6HC-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#12 PIN PLUG LC

DTS 6C 6#12 PIN PLUG LC

Buy Now
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity - 02X7107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity
02X7107
Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity 02X7107
CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-6, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-6HC-LC 02X7107
Product Name Circular Connector, Plug, 17-6, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers