TE Connectivity Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26F17-35SE-LC

Description
CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5313 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5313
Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5313
CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5313
Product Name Circular, Plug, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details