TE Connectivity Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity DTS26F17-35PC

Description
DTS 55C 55#22D PIN PLUG
Request a Quote
Description
DTS 55C 55#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-35PC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN PLUG

DTS 55C 55#22D PIN PLUG

Buy Now
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity - 02X7094 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
02X7094
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity 02X7094
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-35PC 02X7094
Product Name Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details