TE Connectivity Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity DTS26F17-35BB

Description
DTS 55C 55#22D SKT PLUG LC
Request a Quote
Description
DTS 55C 55#22D SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-35BB - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT PLUG LC

DTS 55C 55#22D SKT PLUG LC

Buy Now
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity - 89W5282 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
89W5282
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity 89W5282
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-35BB 89W5282
Product Name Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details