TE Connectivity Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS26F17-35AN

Description
DTS 55C 55#22D PIN PLUG LC
Request a Quote
Description
DTS 55C 55#22D PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-35AN - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN PLUG LC

DTS 55C 55#22D PIN PLUG LC

Buy Now
Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5280 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5280
Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5280
CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-35AN 89W5280
Product Name Circular, Plug, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details