TE Connectivity Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS26F17-26SN-LC

Description
DTS 26C 26#20 SKT PLUG
Request a Quote
Description
DTS 26C 26#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS26F17-26SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 26C 26#20 SKT PLUG

DTS 26C 26#20 SKT PLUG

Buy Now
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5275 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5275
Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5275
CIRCULAR, PLUG, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 17, 26POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS26F17-26SN-LC 89W5275
Product Name Circular, Plug, Size 17, 26Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details