TE Connectivity Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity DTS26F17-26PE

Description
CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity - 89W5262 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
89W5262
Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity 89W5262
CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR, PLUG, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5262
Product Name Circular, Plug, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details